Vishay Precision Group Metal Film Resistors - CMF552M2000JKKA

Description
Metal Film Resistors - Through Hole CMF-55 2.2M 5% T-1 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 2.2M 5% T-1 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552M2000JKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552M2000JKKA
Metal Film Resistors - CMF552M2000JKKA
Metal Film Resistors - Through Hole CMF-55 2.2M 5% T-1 K36

Metal Film Resistors - Through Hole CMF-55 2.2M 5% T-1 K36

Supplier's Site
Cmf-55 2.2M 5% T-1 K36 Vishay - 68P3324 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.2M 5% T-1 K36 Vishay
68P3324
Cmf-55 2.2M 5% T-1 K36 Vishay 68P3324
CMF-55 2.2M 5% T-1 K36

CMF-55 2.2M 5% T-1 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF552M2000JKKA 68P3324
Product Name Metal Film Resistors - Cmf-55 2.2M 5% T-1 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details