Vishay Intertechnology, Inc. Through Hole Resistors CMF552M7400FKEK

Description
2.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M7400FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M7400FKEK-ND
Through Hole Resistors CMF552M7400FKEK-ND
2.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.74M OHM 1/2W 1% AXIAL - CMF552M7400FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74M OHM 1/2W 1% AXIAL
CMF552M7400FKEK
RES 2.74M OHM 1/2W 1% AXIAL CMF552M7400FKEK
RES 2.74Mohm 1/2W 1% AXIAL

RES 2.74Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 2.74M 1% T-1 Ek E3 Vishay - 68P3515 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.74M 1% T-1 Ek E3 Vishay
68P3515
Cmf-55 2.74M 1% T-1 Ek E3 Vishay 68P3515
CMF-55 2.74M 1% T-1 EK e3

CMF-55 2.74M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M7400FKEK-ND CMF552M7400FKEK 68P3515
Product Name Through Hole Resistors RES 2.74M OHM 1/2W 1% AXIAL Cmf-55 2.74M 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details