Vishay Intertechnology, Inc. Through Hole Resistors CMF552M7400FKBF

Description
2.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M7400FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M7400FKBF-ND
Through Hole Resistors CMF552M7400FKBF-ND
2.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.74M OHM 1/2W 1% AXIAL - CMF552M7400FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74M OHM 1/2W 1% AXIAL
CMF552M7400FKBF
RES 2.74M OHM 1/2W 1% AXIAL CMF552M7400FKBF
RES 2.74Mohm 1/2W 1% AXIAL

RES 2.74Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,2.74Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C0527 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.74Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C0527
Resistor,metal Film,2.74Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C0527
Resistor,Metal Film,2.74MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.74MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M7400FKBF-ND CMF552M7400FKBF 41C0527
Product Name Through Hole Resistors RES 2.74M OHM 1/2W 1% AXIAL Resistor,metal Film,2.74Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details