Vishay Intertechnology, Inc. RES 2.7M OHM 1/2W 2% AXIAL CMF552M7000GKEB

Description
RES 2.7Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 2.7Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7M OHM 1/2W 2% AXIAL - CMF552M7000GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7M OHM 1/2W 2% AXIAL
CMF552M7000GKEB
RES 2.7M OHM 1/2W 2% AXIAL CMF552M7000GKEB
RES 2.7Mohm 1/2W 2% AXIAL

RES 2.7Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M7000GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M7000GKEB-ND
Through Hole Resistors CMF552M7000GKEB-ND
2.7 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552M7000GKEB CMF552M7000GKEB-ND
Product Name RES 2.7M OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.70E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details