Vishay Intertechnology, Inc. RES 2.4M OHM 1/2W 1% AXIAL CMF552M4000FLBF

Description
RES 2.4Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.4Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4M OHM 1/2W 1% AXIAL - CMF552M4000FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4M OHM 1/2W 1% AXIAL
CMF552M4000FLBF
RES 2.4M OHM 1/2W 1% AXIAL CMF552M4000FLBF
RES 2.4Mohm 1/2W 1% AXIAL

RES 2.4Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M4000FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M4000FLBF-ND
Through Hole Resistors CMF552M4000FLBF-ND
2.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.4M 1% T-0 B14 Vishay - 68P3386 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.4M 1% T-0 B14 Vishay
68P3386
Cmf-55 2.4M 1% T-0 B14 Vishay 68P3386
CMF-55 2.4M 1% T-0 B14

CMF-55 2.4M 1% T-0 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M4000FLBF CMF552M4000FLBF-ND 68P3386
Product Name RES 2.4M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.4M 1% T-0 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.40E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details