ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
50
80
90
100
110
120
130
139
140
141
142
143
144
145
146
147
148
149
150
151
160
170
180
190
200
210
250
300
350
400
450
500
1000
1500
1578
| Product Name | Notes |
|---|---|
| Metal Film Resistors - Through Hole 1/4watt 2.21ohms 1% | |
| Metal Film Resistors - Through Hole 1/4watt 2.74ohms 1% | |
| Metal Film Resistors - Through Hole 1/4watt 2.7ohms 1% | |
| Metal Film Resistors - Through Hole 1/4watt 2.87ohms 1% | |
| Metal Film Resistors - Through Hole 1/4watt 2ohms 1% | |
| Metal Film Resistors - Through Hole 1/4watt 300ohms .1% | |
| Metal Film Resistors - Through Hole 1/4watt 301Kohms 1% | |
| Metal Film Resistors - Through Hole 1/4watt 301ohms 1% | |
| Metal Film Resistors - Through Hole 1/4watt 309Kohms .5% | |
| Metal Film Resistors - Through Hole 1/4watt 309Kohms 1% | |
| Metal Film Resistors - Through Hole 301Kohm .1% 25PPM 1/4W | |
| Metal Film Resistors - Through Hole CMF-55 2 1% T-1 K36 | |
| Metal Film Resistors - Through Hole CMF-55 2.2 1% T-1 K36 | |
| Metal Film Resistors - Through Hole CMF-55 2.2 5% T-1 R36 | |
| Metal Film Resistors - Through Hole CMF-55 2.4 1% T-1 EB e3 | |
| Metal Film Resistors - Through Hole CMF-55 2.7 2% T-0 B14 | |
| Metal Film Resistors - Through Hole CMF-55 2.7 5% T-00 EA e3 | |
| Metal Film Resistors - Through Hole CMF-55 2.7 5% T-1 K36 | |
| Metal Film Resistors - Through Hole CMF-55 2.87M 1% T-0 B14 | |
| Metal Film Resistors - Through Hole CMF-55 300 .1% T-2 B14 | |
| Metal Film Resistors - Through Hole CMF-55 300 .1% T-9 EK e3 | |
| Metal Film Resistors - Through Hole CMF-55 300 1% T-1 EB e3 | |
| Metal Film Resistors - Through Hole CMF-55 300 1% T-1 K36 | |
| Metal Film Resistors - Through Hole CMF-55 300K .5% T-2 B14 | |
| Metal Film Resistors - Through Hole CMF-55 300K 1% T-1 K36 | |
| Metal Film Resistors - Through Hole CMF-55 300K 5% T-1 K36 | |
| Metal Film Resistors - Through Hole CMF-55 301 .5% T-2 B14 | |
| Metal Film Resistors - Through Hole CMF-55 301 .5% T-2 EK e3 | |
| Metal Film Resistors - Through Hole CMF-55 301 5% T-0 RE6 | |
| Metal Film Resistors - Through Hole CMF-55 301K 1% T-2 R36 | |
| Metal Film Resistors - Through Hole | |
| METAL FILM,1/8W,2.37,1%,10 0PPM,BULK | |
| METAL FILM,1/8W,300,1%,100 PPM,BULK | |
| METAL FILM,1/8W,301K,1%,10 0PPM,BULK | |
| RES 2.05ohm 1/2W 1% AXIAL | |
| RES 2.151ohm 1/2W 1% AXIAL | |
| RES 2.15ohm 1/2W 1% AXIAL | |
| RES 2.21ohm 1/2W 1% AXIAL | |
| RES 2.2ohm 1/2W 1% AXIAL | |
| RES 2.2ohm 1/2W 2% AXIAL | |
| RES 2.32ohm 1/2W 1% AXIAL | |
| RES 2.43ohm 1/2W 1% AXIAL | |
| RES 2.49ohm 1/2W 1% AXIAL | |
| RES 2.55ohm 1/2W 1% AXIAL | |
| RES 2.61ohm 1/2W 1% AXIAL | |
| RES 2.66ohm 1/2W 1% AXIAL | |
| RES 2.67ohm 1/2W 1% AXIAL | |
| RES 2.71ohm 1/2W 1% AXIAL | |
| RES 2.74ohm 1/2W 1% AXIAL | |
| RES 2.74ohm 1/2W 5% AXIAL | |
| RES 2.7ohm 1/2W 1% AXIAL | |
| RES 2.7ohm 1/2W 5% AXIAL | |
| RES 2.87ohm 1/2W 1% AXIAL | |
| RES 2.8ohm 1/2W 1% AXIAL | |
| RES 2.94Mohm 1/2W 1% AXIAL | |
| RES 2.94Mohm 1/2W 2% AXIAL | |
| RES 2ohm 1/2W 1% AXIAL | |
| RES 2ohm 1/2W 5% AXIAL | |
| RES 300Kohm 1/2W 0.1% AXIAL | |
| RES 300ohm 1/2W 0.1% AXIAL | |
| RES 300ohm 1/2W 0.5% AXIAL | |
| RES 300ohm 1/2W 1% AXIAL | |
| RES 301.3Kohm 1/2W 0.1% AXIAL | |
| RES 301Kohm 1% 50PPM 1/2W | |
| RES 301Kohm 1/2W .1% AXIAL | |
| RES 301Kohm 1/2W .5% AXIAL | |
| RES 301Kohm 1/2W 1% AXIAL | |
| RES 301ohm 1% 50PPM 1/2W | |
| RES 301ohm 1/2W .1% AXIAL | |
| RES 301ohm 1/2W .25% AXIAL | |
| RES 301ohm 1/2W .5% AXIAL | |
| RES 301ohm 1/2W 1% AXIAL | |
| RES 305ohm 1/2W 1% AXIAL | |
| RES 309Kohm 1/2W .1% AXIAL | |
| RES 309Kohm 1/2W .5% AXIAL | |
| RES 309Kohm 1/2W 1% AXIAL | |
| RES 309ohm 1% 50PPM 1/2W | |
| RES 309ohm 1/2W .1% AXIAL | |
| RES 309ohm 1/2W .5% AXIAL | |
| RES 309ohm 1/2W 1% AXIAL | |
| RES 30Kohm 1/2W 0.1% AXIAL | |
| RES 30Kohm 1/2W 0.5% AXIAL | |
| RES 30Kohm 1/2W 1% AXIAL | |
| Res Metal Film 301 Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Metal Film 309K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R | |
| RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 301ohm, THROUGH HOLE MOUNT | |
| RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 309ohm, THROUGH HOLE MOUNT | |
| Resistor-Fixed-Singl e-Through-Hole | |
| Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 2.7ohms 1% | |
| Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 2.7ohms 5% | |
| Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 300Kohms .1% | |
| Vishay/DaleMetal Film Resistors - Through Hole CMF-55 2.4 1% T-1 EK e3 | |
| Vishay/DaleMetal Film Resistors - Through Hole |
| << Prev | Next >> |