Vishay Intertechnology, Inc. Through Hole Resistors CMF552M4000JNR6

Description
2.4 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.4 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M4000JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M4000JNR6-ND
Through Hole Resistors CMF552M4000JNR6-ND
2.4 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.4M OHM 1/2W 5% AXIAL - CMF552M4000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4M OHM 1/2W 5% AXIAL
CMF552M4000JNR6
RES 2.4M OHM 1/2W 5% AXIAL CMF552M4000JNR6
RES 2.4Mohm 1/2W 5% AXIAL

RES 2.4Mohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 2.4M 5% T-00 Re6 Vishay - 68P3391 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.4M 5% T-00 Re6 Vishay
68P3391
Cmf-55 2.4M 5% T-00 Re6 Vishay 68P3391
CMF-55 2.4M 5% T-00 RE6

CMF-55 2.4M 5% T-00 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M4000JNR6-ND CMF552M4000JNR6 68P3391
Product Name Through Hole Resistors RES 2.4M OHM 1/2W 5% AXIAL Cmf-55 2.4M 5% T-00 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details