Vishay Intertechnology, Inc. Through Hole Resistors CMF552M2000FEBF

Description
2.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M2000FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M2000FEBF-ND
Through Hole Resistors CMF552M2000FEBF-ND
2.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552M2000FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552M2000FEBF
Metal Film Resistors - CMF552M2000FEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 2.2 Mohm, +/1 Percent, 25 Ppm Vishay - 41C0345 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.2 Mohm, +/1 Percent, 25 Ppm Vishay
41C0345
Cmf55, 2.2 Mohm, +/1 Percent, 25 Ppm Vishay 41C0345
CMF55, 2.2 MOhm, +/- 1 Percent, 25 ppm

CMF55, 2.2 MOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M2000FEBF-ND CMF552M2000FEBF 41C0345
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 2.2 Mohm, +/1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details