Vishay Intertechnology, Inc. RES 2.49M OHM 1/2W 2% AXIAL CMF552M4900GNBF

Description
RES 2.49Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 2.49Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49M OHM 1/2W 2% AXIAL - CMF552M4900GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49M OHM 1/2W 2% AXIAL
CMF552M4900GNBF
RES 2.49M OHM 1/2W 2% AXIAL CMF552M4900GNBF
RES 2.49Mohm 1/2W 2% AXIAL

RES 2.49Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M4900GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M4900GNBF-ND
Through Hole Resistors CMF552M4900GNBF-ND
2.49 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.49 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 2.49 Mohm, +/2 Percent, 200 Ppm Vishay - 41C0452 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.49 Mohm, +/2 Percent, 200 Ppm Vishay
41C0452
Cmf55, 2.49 Mohm, +/2 Percent, 200 Ppm Vishay 41C0452
CMF55, 2.49 MOhm, +/- 2 Percent, 200 ppm

CMF55, 2.49 MOhm, +/- 2 Percent, 200 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M4900GNBF CMF552M4900GNBF-ND 41C0452
Product Name RES 2.49M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf55, 2.49 Mohm, +/2 Percent, 200 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.49E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details