Vishay Intertechnology, Inc. Metal Film Resistors - CMF552M2000GKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552M2000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552M2000GKR6
Metal Film Resistors - CMF552M2000GKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF552M2000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M2000GKR6-ND
Through Hole Resistors CMF552M2000GKR6-ND
2.2 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,22Mohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay - 41C0356 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22Mohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay
41C0356
Resistor,metal Film,22Mohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay 41C0356
Resistor,Metal Film,22MOhms,250WV,2 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,22MOhms,250WV,2+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M2000GKR6 CMF552M2000GKR6-ND 41C0356
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,22Mohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details