Vishay Intertechnology, Inc. Through Hole Resistors CMF552M5000CHRE

Description
2.5 MOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.5 MOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M5000CHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M5000CHRE-ND
Through Hole Resistors CMF552M5000CHRE-ND
2.5 MOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 MOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.5M OHM 1/2W 0.25% AXIAL - CMF552M5000CHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5M OHM 1/2W 0.25% AXIAL
CMF552M5000CHRE
RES 2.5M OHM 1/2W 0.25% AXIAL CMF552M5000CHRE
RES 2.5Mohm 1/2W 0.25% AXIAL

RES 2.5Mohm 1/2W 0.25% AXIAL

Supplier's Site
Cmf-55 2.5M .25% T-2 R36 Vishay - 68P3442 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.5M .25% T-2 R36 Vishay
68P3442
Cmf-55 2.5M .25% T-2 R36 Vishay 68P3442
CMF-55 2.5M .25% T-2 R36

CMF-55 2.5M .25% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M5000CHRE-ND CMF552M5000CHRE 68P3442
Product Name Through Hole Resistors RES 2.5M OHM 1/2W 0.25% AXIAL Cmf-55 2.5M .25% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details