Vishay Intertechnology, Inc. RES 2.10M OHM 1/2W 1% AXIAL CMF552M1000FHEB

Description
RES 2.10Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.10Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.10M OHM 1/2W 1% AXIAL - CMF552M1000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.10M OHM 1/2W 1% AXIAL
CMF552M1000FHEB
RES 2.10M OHM 1/2W 1% AXIAL CMF552M1000FHEB
RES 2.10Mohm 1/2W 1% AXIAL

RES 2.10Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF2.10MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.10MHFTR-ND
Through Hole Resistors CMF2.10MHFTR-ND
2.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.1M 1% T-2 Eb E3 Vishay - 68P3283 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.1M 1% T-2 Eb E3 Vishay
68P3283
Cmf-55 2.1M 1% T-2 Eb E3 Vishay 68P3283
CMF-55 2.1M 1% T-2 EB e3

CMF-55 2.1M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M1000FHEB CMF2.10MHFTR-ND 68P3283
Product Name RES 2.10M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.1M 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.10E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers