Vishay Intertechnology, Inc. RES 2.47M OHM 1/2W 1% AXIAL CMF552M4700FHBF

Description
RES 2.47Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.47Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.47M OHM 1/2W 1% AXIAL - CMF552M4700FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.47M OHM 1/2W 1% AXIAL
CMF552M4700FHBF
RES 2.47M OHM 1/2W 1% AXIAL CMF552M4700FHBF
RES 2.47Mohm 1/2W 1% AXIAL

RES 2.47Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M4700FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M4700FHBF-ND
Through Hole Resistors CMF552M4700FHBF-ND
2.47 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.47 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 2.47 Mohm, +/1 Percent, 50 Ppm Vishay - 41C0431 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.47 Mohm, +/1 Percent, 50 Ppm Vishay
41C0431
Cmf55, 2.47 Mohm, +/1 Percent, 50 Ppm Vishay 41C0431
CMF55, 2.47 MOhm, +/- 1 Percent, 50 ppm

CMF55, 2.47 MOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M4700FHBF CMF552M4700FHBF-ND 41C0431
Product Name RES 2.47M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 2.47 Mohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.47E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers