Vishay Intertechnology, Inc. RES 2.26M OHM 1/2W 1% AXIAL CMF552M2600FKEA

Description
RES 2.26Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.26Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26M OHM 1/2W 1% AXIAL - CMF552M2600FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26M OHM 1/2W 1% AXIAL
CMF552M2600FKEA
RES 2.26M OHM 1/2W 1% AXIAL CMF552M2600FKEA
RES 2.26Mohm 1/2W 1% AXIAL

RES 2.26Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M2600FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M2600FKEA-ND
Through Hole Resistors CMF552M2600FKEA-ND
2.26 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.26 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.26M 1% T-1 Ea E3 Vishay - 68P3361 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.26M 1% T-1 Ea E3 Vishay
68P3361
Cmf-55 2.26M 1% T-1 Ea E3 Vishay 68P3361
CMF-55 2.26M 1% T-1 EA e3

CMF-55 2.26M 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M2600FKEA CMF552M2600FKEA-ND 68P3361
Product Name RES 2.26M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.26M 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.26E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers