Vishay Intertechnology, Inc. Through Hole Resistors CMF552M2000JKRE

Description
2.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M2000JKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M2000JKRE-ND
Through Hole Resistors CMF552M2000JKRE-ND
2.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.2M OHM 1/2W 5% AXIAL - CMF552M2000JKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2M OHM 1/2W 5% AXIAL
CMF552M2000JKRE
RES 2.2M OHM 1/2W 5% AXIAL CMF552M2000JKRE
RES 2.2Mohm 1/2W 5% AXIAL

RES 2.2Mohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 2.2M 5% T-1 R36 Vishay - 68P3325 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.2M 5% T-1 R36 Vishay
68P3325
Cmf-55 2.2M 5% T-1 R36 Vishay 68P3325
CMF-55 2.2M 5% T-1 R36

CMF-55 2.2M 5% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M2000JKRE-ND CMF552M2000JKRE 68P3325
Product Name Through Hole Resistors RES 2.2M OHM 1/2W 5% AXIAL Cmf-55 2.2M 5% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details