Vishay Intertechnology, Inc. RES 2.8M OHM 1/2W 1% AXIAL CMF552M8000FKBF

Description
RES 2.8Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.8Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8M OHM 1/2W 1% AXIAL - CMF552M8000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8M OHM 1/2W 1% AXIAL
CMF552M8000FKBF
RES 2.8M OHM 1/2W 1% AXIAL CMF552M8000FKBF
RES 2.8Mohm 1/2W 1% AXIAL

RES 2.8Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M8000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M8000FKBF-ND
Through Hole Resistors CMF552M8000FKBF-ND
2.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.8Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C0537 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.8Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C0537
Resistor,metal Film,2.8Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C0537
Resistor,Metal Film,2.8MOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.8MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M8000FKBF CMF552M8000FKBF-ND 41C0537
Product Name RES 2.8M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.8Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.80E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details