Vishay Intertechnology, Inc. RES 2.55M OHM 1/2W 1% AXIAL CMF552M5500FHBF

Description
RES 2.55Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.55Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55M OHM 1/2W 1% AXIAL - CMF552M5500FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55M OHM 1/2W 1% AXIAL
CMF552M5500FHBF
RES 2.55M OHM 1/2W 1% AXIAL CMF552M5500FHBF
RES 2.55Mohm 1/2W 1% AXIAL

RES 2.55Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M5500FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M5500FHBF-ND
Through Hole Resistors CMF552M5500FHBF-ND
2.55 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.55 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.55Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C0483 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.55Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C0483
Resistor,metal Film,2.55Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C0483
Resistor,Metal Film,2.55MOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.55MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M5500FHBF CMF552M5500FHBF-ND 41C0483
Product Name RES 2.55M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.55Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.55E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756583 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers