Vishay Precision Group Metal Film Resistors - CMF552M1400FKWF

Description
Metal Film Resistors - Through Hole CMF-55 2.14M 1% T-1 RE5
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 2.14M 1% T-1 RE5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552M1400FKWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552M1400FKWF
Metal Film Resistors - CMF552M1400FKWF
Metal Film Resistors - Through Hole CMF-55 2.14M 1% T-1 RE5

Metal Film Resistors - Through Hole CMF-55 2.14M 1% T-1 RE5

Supplier's Site
Cmf-55 2.14M 1% T-1 Re5 Vishay - 68P3286 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.14M 1% T-1 Re5 Vishay
68P3286
Cmf-55 2.14M 1% T-1 Re5 Vishay 68P3286
CMF-55 2.14M 1% T-1 RE5

CMF-55 2.14M 1% T-1 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF552M1400FKWF 68P3286
Product Name Metal Film Resistors - Cmf-55 2.14M 1% T-1 Re5 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details