2.21 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Vishay/DaleMetal Film Resistors - Through Hole
RES 2.21M OHM 1/2W .1% AXIAL
Resistor,Metal Film,2.21MOhms,250WV
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CMF552M2100BEBF-ND | CMF552M2100BEBF | CMF552M2100BEBF | 41C0360 |
| Product Name | Through Hole Resistors | Vishay/DaleMetal Film Resistors - | Through Hole Resistors | Resistor,metal Film,2.21Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |