Vishay Intertechnology, Inc. RES 2.21M OHM 1/2W .5% AXIAL CMF552M2100DHEA

Description
RES 2.21Mohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.21Mohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21M OHM 1/2W .5% AXIAL - CMF552M2100DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21M OHM 1/2W .5% AXIAL
CMF552M2100DHEA
RES 2.21M OHM 1/2W .5% AXIAL CMF552M2100DHEA
RES 2.21Mohm 1/2W .5% AXIAL

RES 2.21Mohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M2100DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M2100DHEA-ND
Through Hole Resistors CMF552M2100DHEA-ND
2.21 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552M2100DHEA CMF552M2100DHEA-ND
Product Name RES 2.21M OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.21E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers