Vishay Intertechnology, Inc. RES 2.8M OHM 1/2W 2% AXIAL CMF552M8000GNEB

Description
RES 2.8Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 2.8Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8M OHM 1/2W 2% AXIAL - CMF552M8000GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8M OHM 1/2W 2% AXIAL
CMF552M8000GNEB
RES 2.8M OHM 1/2W 2% AXIAL CMF552M8000GNEB
RES 2.8Mohm 1/2W 2% AXIAL

RES 2.8Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M8000GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M8000GNEB-ND
Through Hole Resistors CMF552M8000GNEB-ND
2.8 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.8 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.8M 2% T-00 Eb E3 Vishay - 68P3529 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.8M 2% T-00 Eb E3 Vishay
68P3529
Cmf-55 2.8M 2% T-00 Eb E3 Vishay 68P3529
CMF-55 2.8M 2% T-00 EB e3

CMF-55 2.8M 2% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M8000GNEB CMF552M8000GNEB-ND 68P3529
Product Name RES 2.8M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 2.8M 2% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.80E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details