Vishay Intertechnology, Inc. RES 2.41M OHM 1/2W 1% AXIAL CMF552M4100FKEB

Description
RES 2.41Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.41Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.41M OHM 1/2W 1% AXIAL - CMF552M4100FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.41M OHM 1/2W 1% AXIAL
CMF552M4100FKEB
RES 2.41M OHM 1/2W 1% AXIAL CMF552M4100FKEB
RES 2.41Mohm 1/2W 1% AXIAL

RES 2.41Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M4100FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M4100FKEB-ND
Through Hole Resistors CMF552M4100FKEB-ND
2.41 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.41 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.41M 1% T-1 Eb E3 Vishay - 68P3395 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.41M 1% T-1 Eb E3 Vishay
68P3395
Cmf-55 2.41M 1% T-1 Eb E3 Vishay 68P3395
CMF-55 2.41M 1% T-1 EB e3

CMF-55 2.41M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M4100FKEB CMF552M4100FKEB-ND 68P3395
Product Name RES 2.41M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.41M 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.41E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers