Vishay Intertechnology, Inc. RES 2.2M OHM 1/2W 2% AXIAL CMF552M2000GKEA

Description
RES 2.2Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 2.2Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2M OHM 1/2W 2% AXIAL - CMF552M2000GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2M OHM 1/2W 2% AXIAL
CMF552M2000GKEA
RES 2.2M OHM 1/2W 2% AXIAL CMF552M2000GKEA
RES 2.2Mohm 1/2W 2% AXIAL

RES 2.2Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M2000GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M2000GKEA-ND
Through Hole Resistors CMF552M2000GKEA-ND
2.2 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552M2000GKEA CMF552M2000GKEA-ND
Product Name RES 2.2M OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.20E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details