Vishay Intertechnology, Inc. Through Hole Resistors CMF552M1500FHEK

Description
2.15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M1500FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M1500FHEK-ND
Through Hole Resistors CMF552M1500FHEK-ND
2.15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.15M OHM 1/2W 1% AXIAL - CMF552M1500FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15M OHM 1/2W 1% AXIAL
CMF552M1500FHEK
RES 2.15M OHM 1/2W 1% AXIAL CMF552M1500FHEK
RES 2.15Mohm 1/2W 1% AXIAL

RES 2.15Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 2.15M 1% T-2 Ek E3 Vishay - 68P3288 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.15M 1% T-2 Ek E3 Vishay
68P3288
Cmf-55 2.15M 1% T-2 Ek E3 Vishay 68P3288
CMF-55 2.15M 1% T-2 EK e3

CMF-55 2.15M 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M1500FHEK-ND CMF552M1500FHEK 68P3288
Product Name Through Hole Resistors RES 2.15M OHM 1/2W 1% AXIAL Cmf-55 2.15M 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers