Vishay Intertechnology, Inc. RES 2.05M OHM 1% 50PPM 1/2W CMF552M0500FHEB

Description
RES 2.05Mohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 2.05Mohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05M OHM 1% 50PPM 1/2W - CMF552M0500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05M OHM 1% 50PPM 1/2W
CMF552M0500FHEB
RES 2.05M OHM 1% 50PPM 1/2W CMF552M0500FHEB
RES 2.05Mohm 1% 50PPM 1/2W

RES 2.05Mohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF2.05MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.05MHFTR-ND
Through Hole Resistors CMF2.05MHFTR-ND
2.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.05M 1% T-2 Eb E3 Vishay - 68P3274 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.05M 1% T-2 Eb E3 Vishay
68P3274
Cmf-55 2.05M 1% T-2 Eb E3 Vishay 68P3274
CMF-55 2.05M 1% T-2 EB e3

CMF-55 2.05M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M0500FHEB CMF2.05MHFTR-ND 68P3274
Product Name RES 2.05M OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 2.05M 1% T-2 Eb E3 Vishay
Resistance Range 2.05E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details