Vishay Intertechnology, Inc. Through Hole Resistors CMF552M4300FKRE

Description
2.43 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.43 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M4300FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M4300FKRE-ND
Through Hole Resistors CMF552M4300FKRE-ND
2.43 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.43 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.43M OHM 1/2W 1% AXIAL - CMF552M4300FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43M OHM 1/2W 1% AXIAL
CMF552M4300FKRE
RES 2.43M OHM 1/2W 1% AXIAL CMF552M4300FKRE
RES 2.43Mohm 1/2W 1% AXIAL

RES 2.43Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,2.43Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C0428 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.43Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C0428
Resistor,metal Film,2.43Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C0428
Resistor,Metal Film,2.43MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.43MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M4300FKRE-ND CMF552M4300FKRE 41C0428
Product Name Through Hole Resistors RES 2.43M OHM 1/2W 1% AXIAL Resistor,metal Film,2.43Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details