Vishay Intertechnology, Inc. Through Hole Resistors CMF552M6700GNEA

Description
2.67 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.67 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M6700GNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M6700GNEA-ND
Through Hole Resistors CMF552M6700GNEA-ND
2.67 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.67 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552M6700GNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552M6700GNEA
Metal Film Resistors - CMF552M6700GNEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 2.67M 2% T-00 Ea E3 Vishay - 68P3477 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.67M 2% T-00 Ea E3 Vishay
68P3477
Cmf-55 2.67M 2% T-00 Ea E3 Vishay 68P3477
CMF-55 2.67M 2% T-00 EA e3

CMF-55 2.67M 2% T-00 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M6700GNEA-ND CMF552M6700GNEA 68P3477
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 2.67M 2% T-00 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details