The CMF552M4900BEBF is a metal film through-hole resistor from Lingto Electronic Limited, designed for industrial applications. It features a resistance value of 2.49 MΩ, a power rating of 0.5 W at 70 °C, and a tolerance of ±0.1%. The resistor operates within a temperature range of -55 °C to +155 °C and has a controlled temperature coefficient of 25 ppm/°C. It is conformal coated for moisture protection and has been flammability tested according to IEC/EN 60695-11-5. The resistor is suitable for high-frequency applications and offers excellent stability and reliability under various environmental conditions. Its compact size and robust construction make it a viable option for precision electronic circuits.
2.49 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Metal Film Resistors - Through Hole
RES 2.49M OHM 1/2W .1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF552M4900BEBF-ND | CMF552M4900BEBF | CMF552M4900BEBF |
| Product Name | Through Hole Resistors | Metal Film Resistors - | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |