Vishay Intertechnology, Inc. Through Hole Resistors CMF552M0500FKEA

Description
2.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M0500FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M0500FKEA-ND
Through Hole Resistors CMF552M0500FKEA-ND
2.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.05M OHM 1/2W 1% AXIAL - CMF552M0500FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05M OHM 1/2W 1% AXIAL
CMF552M0500FKEA
RES 2.05M OHM 1/2W 1% AXIAL CMF552M0500FKEA
RES 2.05Mohm 1/2W 1% AXIAL

RES 2.05Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 2.05M 1% T-1 Ea E3 Vishay - 68P3277 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.05M 1% T-1 Ea E3 Vishay
68P3277
Cmf-55 2.05M 1% T-1 Ea E3 Vishay 68P3277
CMF-55 2.05M 1% T-1 EA e3

CMF-55 2.05M 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M0500FKEA-ND CMF552M0500FKEA 68P3277
Product Name Through Hole Resistors RES 2.05M OHM 1/2W 1% AXIAL Cmf-55 2.05M 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details