Vishay Intertechnology, Inc. RES 2.2M OHM 1/2W 1% AXIAL CMF552M2000FHBF

Description
RES 2.2Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.2Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2M OHM 1/2W 1% AXIAL - CMF552M2000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2M OHM 1/2W 1% AXIAL
CMF552M2000FHBF
RES 2.2M OHM 1/2W 1% AXIAL CMF552M2000FHBF
RES 2.2Mohm 1/2W 1% AXIAL

RES 2.2Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M2000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M2000FHBF-ND
Through Hole Resistors CMF552M2000FHBF-ND
2.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.2M 1% T-2 B14 Vishay - 68P3302 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.2M 1% T-2 B14 Vishay
68P3302
Cmf-55 2.2M 1% T-2 B14 Vishay 68P3302
CMF-55 2.2M 1% T-2 B14

CMF-55 2.2M 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M2000FHBF CMF552M2000FHBF-ND 68P3302
Product Name RES 2.2M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.2M 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details