Vishay Precision Group Metal Film Resistors - CMF552M7000JKWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552M7000JKWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552M7000JKWF
Metal Film Resistors - CMF552M7000JKWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 2.7M 5% T-1 Re5 Vishay - 68P3499 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.7M 5% T-1 Re5 Vishay
68P3499
Cmf-55 2.7M 5% T-1 Re5 Vishay 68P3499
CMF-55 2.7M 5% T-1 RE5

CMF-55 2.7M 5% T-1 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF552M7000JKWF 68P3499
Product Name Metal Film Resistors - Cmf-55 2.7M 5% T-1 Re5 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details