Vishay Intertechnology, Inc. Through Hole Resistors CMF552M5500GNBF

Description
2.55 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.55 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M5500GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M5500GNBF-ND
Through Hole Resistors CMF552M5500GNBF-ND
2.55 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.55 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552M5500GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552M5500GNBF
Metal Film Resistors - CMF552M5500GNBF
Metal Film Resistors - Through Hole CMF-55 2.55M 2% T-00 B14

Metal Film Resistors - Through Hole CMF-55 2.55M 2% T-00 B14

Supplier's Site
Cmf-55 2.55M 2% T-00 B14 Vishay - 68P3453 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.55M 2% T-00 B14 Vishay
68P3453
Cmf-55 2.55M 2% T-00 B14 Vishay 68P3453
CMF-55 2.55M 2% T-00 B14

CMF-55 2.55M 2% T-00 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M5500GNBF-ND CMF552M5500GNBF 68P3453
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 2.55M 2% T-00 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details