Vishay Intertechnology, Inc. RES 2.67M OHM 1/2W 1% AXIAL CMF552M6700FHEB

Description
RES 2.67Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.67Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67M OHM 1/2W 1% AXIAL - CMF552M6700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67M OHM 1/2W 1% AXIAL
CMF552M6700FHEB
RES 2.67M OHM 1/2W 1% AXIAL CMF552M6700FHEB
RES 2.67Mohm 1/2W 1% AXIAL

RES 2.67Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF2.67MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.67MHFTR-ND
Through Hole Resistors CMF2.67MHFTR-ND
2.67 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.67 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.67M 1% T-2 Eb E3 Vishay - 68P3467 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.67M 1% T-2 Eb E3 Vishay
68P3467
Cmf-55 2.67M 1% T-2 Eb E3 Vishay 68P3467
CMF-55 2.67M 1% T-2 EB e3

CMF-55 2.67M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M6700FHEB CMF2.67MHFTR-ND 68P3467
Product Name RES 2.67M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.67M 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.67E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details