Vishay Intertechnology, Inc. RES 2.2M OHM 1/2W 5% AXIAL CMF552M2000JKR6

Description
RES 2.2Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.2Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2M OHM 1/2W 5% AXIAL - CMF552M2000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2M OHM 1/2W 5% AXIAL
CMF552M2000JKR6
RES 2.2M OHM 1/2W 5% AXIAL CMF552M2000JKR6
RES 2.2Mohm 1/2W 5% AXIAL

RES 2.2Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M2000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M2000JKR6-ND
Through Hole Resistors CMF552M2000JKR6-ND
2.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.2M 5% T-1 Re6 Vishay - 68P3326 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.2M 5% T-1 Re6 Vishay
68P3326
Cmf-55 2.2M 5% T-1 Re6 Vishay 68P3326
CMF-55 2.2M 5% T-1 RE6

CMF-55 2.2M 5% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M2000JKR6 CMF552M2000JKR6-ND 68P3326
Product Name RES 2.2M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 2.2M 5% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.20E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details