Vishay Intertechnology, Inc. Through Hole Resistors CMF552M5000FHR6

Description
2.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M5000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M5000FHR6-ND
Through Hole Resistors CMF552M5000FHR6-ND
2.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.5M OHM 1/2W 1% AXIAL - CMF552M5000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5M OHM 1/2W 1% AXIAL
CMF552M5000FHR6
RES 2.5M OHM 1/2W 1% AXIAL CMF552M5000FHR6
RES 2.5Mohm 1/2W 1% AXIAL

RES 2.5Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 2.5 Mohm, +/1 Percent, 50 Ppm Vishay - 41C0476 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.5 Mohm, +/1 Percent, 50 Ppm Vishay
41C0476
Cmf55, 2.5 Mohm, +/1 Percent, 50 Ppm Vishay 41C0476
CMF55, 2.5 MOhm, +/- 1 Percent, 50 ppm

CMF55, 2.5 MOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M5000FHR6-ND CMF552M5000FHR6 41C0476
Product Name Through Hole Resistors RES 2.5M OHM 1/2W 1% AXIAL Cmf55, 2.5 Mohm, +/1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details