Vishay Intertechnology, Inc. RES 2.71M OHM 1/2W .1% AXIAL CMF552M7100BHBF

Description
RES 2.71Mohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.71Mohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.71M OHM 1/2W .1% AXIAL - CMF552M7100BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.71M OHM 1/2W .1% AXIAL
CMF552M7100BHBF
RES 2.71M OHM 1/2W .1% AXIAL CMF552M7100BHBF
RES 2.71Mohm 1/2W .1% AXIAL

RES 2.71Mohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M7100BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M7100BHBF-ND
Through Hole Resistors CMF552M7100BHBF-ND
2.71 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.71 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 2.71 Mohm, +/0.1 Percent, 50 Ppm Vishay - 41C0517 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.71 Mohm, +/0.1 Percent, 50 Ppm Vishay
41C0517
Cmf55, 2.71 Mohm, +/0.1 Percent, 50 Ppm Vishay 41C0517
CMF55, 2.71 MOhm, +/- 0.1 Percent, 50 ppm

CMF55, 2.71 MOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M7100BHBF CMF552M7100BHBF-ND 41C0517
Product Name RES 2.71M OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 2.71 Mohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.71E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details