Vishay Intertechnology, Inc. Through Hole Resistors CMF552M1500GNR6

Description
2.15 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.15 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M1500GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M1500GNR6-ND
Through Hole Resistors CMF552M1500GNR6-ND
2.15 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.15 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.15M OHM 1/2W 2% AXIAL - CMF552M1500GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15M OHM 1/2W 2% AXIAL
CMF552M1500GNR6
RES 2.15M OHM 1/2W 2% AXIAL CMF552M1500GNR6
RES 2.15Mohm 1/2W 2% AXIAL

RES 2.15Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 2.15M 2% T-00 Re6 Vishay - 68P3296 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.15M 2% T-00 Re6 Vishay
68P3296
Cmf-55 2.15M 2% T-00 Re6 Vishay 68P3296
CMF-55 2.15M 2% T-00 RE6

CMF-55 2.15M 2% T-00 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M1500GNR6-ND CMF552M1500GNR6 68P3296
Product Name Through Hole Resistors RES 2.15M OHM 1/2W 2% AXIAL Cmf-55 2.15M 2% T-00 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details