Vishay Intertechnology, Inc. Through Hole Resistors CMF552M6100FHEB

Description
2.61 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.61 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF2.61MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.61MHFTR-ND
Through Hole Resistors CMF2.61MHFTR-ND
2.61 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.61 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.61M OHM 1% 50PPM 1/2W - CMF552M6100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61M OHM 1% 50PPM 1/2W
CMF552M6100FHEB
RES 2.61M OHM 1% 50PPM 1/2W CMF552M6100FHEB
RES 2.61Mohm 1% 50PPM 1/2W

RES 2.61Mohm 1% 50PPM 1/2W

Supplier's Site
Cmf-55 2.61M 1% T-2 Eb E3 Vishay - 68P3454 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.61M 1% T-2 Eb E3 Vishay
68P3454
Cmf-55 2.61M 1% T-2 Eb E3 Vishay 68P3454
CMF-55 2.61M 1% T-2 EB e3

CMF-55 2.61M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2.61MHFTR-ND CMF552M6100FHEB 68P3454
Product Name Through Hole Resistors RES 2.61M OHM 1% 50PPM 1/2W Cmf-55 2.61M 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details