Vishay Intertechnology, Inc. Metal Film Resistors - CMF552M5000BHEB

Description
Metal Film Resistors - Through Hole 1/4watt 2.5Mohms .1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 2.5Mohms .1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552M5000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552M5000BHEB
Metal Film Resistors - CMF552M5000BHEB
Metal Film Resistors - Through Hole 1/4watt 2.5Mohms .1%

Metal Film Resistors - Through Hole 1/4watt 2.5Mohms .1%

Supplier's Site
Through Hole Resistors - 541-CMF552M5000BHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF552M5000BHEBCT-ND
Through Hole Resistors 541-CMF552M5000BHEBCT-ND
RES 2.5M OHM 1/2W 0.1% AXIAL

RES 2.5M OHM 1/2W 0.1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF552M5000BHEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF552M5000BHEBTR-ND
Through Hole Resistors 541-CMF552M5000BHEBTR-ND
2.5 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.5M .1% T-2 Eb E3 Vishay - 68P3439 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.5M .1% T-2 Eb E3 Vishay
68P3439
Cmf-55 2.5M .1% T-2 Eb E3 Vishay 68P3439
CMF-55 2.5M .1% T-2 EB e3

CMF-55 2.5M .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M5000BHEB 541-CMF552M5000BHEBCT-ND 68P3439
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 2.5M .1% T-2 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 2.50E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers