Vishay Intertechnology, Inc. RES 2.49M OHM 1/2W 1% AXIAL CMF552M4900FKEB

Description
RES 2.49Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.49Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49M OHM 1/2W 1% AXIAL - CMF552M4900FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49M OHM 1/2W 1% AXIAL
CMF552M4900FKEB
RES 2.49M OHM 1/2W 1% AXIAL CMF552M4900FKEB
RES 2.49Mohm 1/2W 1% AXIAL

RES 2.49Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M4900FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M4900FKEB-ND
Through Hole Resistors CMF552M4900FKEB-ND
2.49 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.49 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.49M 1% T-1 Eb E3 Vishay - 68P3416 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.49M 1% T-1 Eb E3 Vishay
68P3416
Cmf-55 2.49M 1% T-1 Eb E3 Vishay 68P3416
CMF-55 2.49M 1% T-1 EB e3

CMF-55 2.49M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M4900FKEB CMF552M4900FKEB-ND 68P3416
Product Name RES 2.49M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.49M 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.49E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details