Vishay Intertechnology, Inc. Through Hole Resistors CMF552M4900FKR670

Description
2.49 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.49 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M4900FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M4900FKR670-ND
Through Hole Resistors CMF552M4900FKR670-ND
2.49 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.49 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.49M OHM 1/2W 1% AXIAL - CMF552M4900FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49M OHM 1/2W 1% AXIAL
CMF552M4900FKR670
RES 2.49M OHM 1/2W 1% AXIAL CMF552M4900FKR670
RES 2.49Mohm 1/2W 1% AXIAL

RES 2.49Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 2.49M 1% T-1 Re6 Vishay - 68P3421 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2.49M 1% T-1 Re6 Vishay
68P3421
Cmf-55-70 2.49M 1% T-1 Re6 Vishay 68P3421
CMF-55-70 2.49M 1% T-1 RE6

CMF-55-70 2.49M 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M4900FKR670-ND CMF552M4900FKR670 68P3421
Product Name Through Hole Resistors RES 2.49M OHM 1/2W 1% AXIAL Cmf-55-70 2.49M 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details