Vishay Intertechnology, Inc. Through Hole Resistors CMF552M0500FKRE

Description
2.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M0500FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M0500FKRE-ND
Through Hole Resistors CMF552M0500FKRE-ND
2.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.05M OHM 1/2W 1% AXIAL - CMF552M0500FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05M OHM 1/2W 1% AXIAL
CMF552M0500FKRE
RES 2.05M OHM 1/2W 1% AXIAL CMF552M0500FKRE
RES 2.05Mohm 1/2W 1% AXIAL

RES 2.05Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 2.05M 1% T-1 R36 Vishay - 68P3280 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.05M 1% T-1 R36 Vishay
68P3280
Cmf-55 2.05M 1% T-1 R36 Vishay 68P3280
CMF-55 2.05M 1% T-1 R36

CMF-55 2.05M 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M0500FKRE-ND CMF552M0500FKRE 68P3280
Product Name Through Hole Resistors RES 2.05M OHM 1/2W 1% AXIAL Cmf-55 2.05M 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers