Vishay Intertechnology, Inc. RES 2.43M OHM 1/2W .1% AXIAL CMF552M4300BER6

Description
RES 2.43Mohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.43Mohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43M OHM 1/2W .1% AXIAL - CMF552M4300BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43M OHM 1/2W .1% AXIAL
CMF552M4300BER6
RES 2.43M OHM 1/2W .1% AXIAL CMF552M4300BER6
RES 2.43Mohm 1/2W .1% AXIAL

RES 2.43Mohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M4300BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M4300BER6-ND
Through Hole Resistors CMF552M4300BER6-ND
2.43 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.43 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552M4300BER6 CMF552M4300BER6-ND
Product Name RES 2.43M OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.43E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers