Vishay Intertechnology, Inc. Through Hole Resistors CMF552M2100FKBF

Description
2.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M2100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M2100FKBF-ND
Through Hole Resistors CMF552M2100FKBF-ND
2.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552M2100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552M2100FKBF
Metal Film Resistors - CMF552M2100FKBF
Metal Film Resistors - Through Hole 1/4watt 2.21Mohms 1%

Metal Film Resistors - Through Hole 1/4watt 2.21Mohms 1%

Supplier's Site
Resistor,metal Film,22.1Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C0374 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22.1Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C0374
Resistor,metal Film,22.1Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C0374
Resistor,Metal Film,22.1MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,22.1MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M2100FKBF-ND CMF552M2100FKBF 41C0374
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,22.1Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers