Vishay Intertechnology, Inc. RES 2.61M OHM 1/2W 1% AXIAL CMF552M6100FHEK

Description
RES 2.61Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.61Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61M OHM 1/2W 1% AXIAL - CMF552M6100FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61M OHM 1/2W 1% AXIAL
CMF552M6100FHEK
RES 2.61M OHM 1/2W 1% AXIAL CMF552M6100FHEK
RES 2.61Mohm 1/2W 1% AXIAL

RES 2.61Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M6100FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M6100FHEK-ND
Through Hole Resistors CMF552M6100FHEK-ND
2.61 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.61 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.61M 1% T-2 Ek E3 Vishay - 68P3455 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.61M 1% T-2 Ek E3 Vishay
68P3455
Cmf-55 2.61M 1% T-2 Ek E3 Vishay 68P3455
CMF-55 2.61M 1% T-2 EK e3

CMF-55 2.61M 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M6100FHEK CMF552M6100FHEK-ND 68P3455
Product Name RES 2.61M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.61M 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.61E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details