Vishay Intertechnology, Inc. Metal Film Resistors - CMF552M0500FKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552M0500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552M0500FKR6
Metal Film Resistors - CMF552M0500FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF552M0500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M0500FKR6-ND
Through Hole Resistors CMF552M0500FKR6-ND
2.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,20.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C0330 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C0330
Resistor,metal Film,20.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C0330
Resistor,Metal Film,20.5MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,20.5MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M0500FKR6 CMF552M0500FKR6-ND 41C0330
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,20.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers