Vishay Intertechnology, Inc. RES 2.15M OHM 1/2W 1% AXIAL CMF552M1500FKRE

Description
RES 2.15Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.15Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15M OHM 1/2W 1% AXIAL - CMF552M1500FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15M OHM 1/2W 1% AXIAL
CMF552M1500FKRE
RES 2.15M OHM 1/2W 1% AXIAL CMF552M1500FKRE
RES 2.15Mohm 1/2W 1% AXIAL

RES 2.15Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M1500FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M1500FKRE-ND
Through Hole Resistors CMF552M1500FKRE-ND
2.15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552M1500FKRE CMF552M1500FKRE-ND
Product Name RES 2.15M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.15E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details