LexJet Corporation Datasheets for Paper and Paperboard Materials
Paper and paperboard materials are available in rolls or sheets and are used for writing, printing, packaging, and many other applications. Categories include commercial paper, industrial paper, and paperboard.
Paper and Paperboard Materials: Learn more
| Product Name | Notes |
|---|---|
| LexJet Production Satin Photo PSA is a 10 mil production photographic paper with a permanent pressure sensitive adhesive (PSA). It is ideal for producing true photographic images that can... | |
| Photo Tex adhesive-back fabric sticks to any non-porous flat surface and removes easily with no residue for sharp-looking, seamless graphics and superior photographic images every time. Photo Tex is... | |
| Photo Tex adhesive-back fabric sticks to any non-porous flat surface and removes easily with no residue for sharp-looking, seamless graphics and superior photographic images every time. Photo Tex is ideal... | |
| A 10-mil, 250 gram E surface photo paper, Epson Ultra Premium Photo Paper Luster is ideal for both wedding and portrait photographers. For the first time, professional photographers have a... | |
| A 235g photographic paper (available in gloss and satin) optimized for pigment inks and designed for use with HP Z-series and Designjet printers, but compatible with non-HP pigment printers. Microporous... | |
| A 7-mil, 170 gram paper. Engineered to deliver high quality prints, this photo-based, resin-coated (RC) paper produces vivid color images that rival traditional photographs. The RC base enables maximum color... | |
| A best-in-class graphic display media that delivers superior image quality without rippling under high ink densities. Designed to maximize output at productive printer speeds, this media features broad application versatility,... | |
| An acid free, lignin free heavyweight cotton-poly blend, this elegantly textured canvas features a matte non-reflective surface with a bright white point, exceptionally high Dmax and wide color gamut. The... | |
| An acid free, lignin free heavyweight cotton-poly blend, this elegantly textured canvas features a semi-gloss satin surface with a bright white point, exceptionally high Dmax and wide color gamut. The... | |
| An acid free, lignin free heavyweight cotton-poly blend, this elegantly textured canvas features soft-gloss surface with a bright white point, exceptionally high Dmax and wide color gamut. The canvas base... | |
| An economical and versatile paper, Singleweight Matte Paper is the perfect solution for affordable, high quality output from the EPSON Stylus Pro series wide-format printers. Applications include promotional pieces, comps,... | |
| An economical wood-free art paper that delivers exceptional print results with the look, feel and longevity of a heavy, matte offset paper. This natural-white paper enables short print runs for... | |
| Artists and professional photographers require true archival print media in a variety of weights and surface textures for their digital fine art and photography. Now Epson brings you an acid... | |
| Bright, white, acid free, ultra smooth coated paper for Photo Quality color with a matte finish. Ideal for presentation materials, reports, newsletters and scrapbook photos. Use with 720 dpi or... | |
| Bring out the best in your printer and your work by using Epson printer supplies and consumables. They're designed and manufactured to meet the same high standards as your Epson... | |
| Capture warm, rich colors that last with HP Semi-Gloss Photo Paper. Low-glare, satin-finish paper works with the HP DesignJet printers and HP DesignJet Ink Systems to create professional, photo-quality prints. | |
| Coated and printable on both sides, UltraBlockout Banner™ Pro 15 oz. is well suited for double sided signs and banners and may be used for indoor or outdoor applications under... | |
| Combining both durability and versatility, HP Premium Vivid Color Backlit Film achieves maximum color impact. Compatible with Original HP pigment inks on a range of HP printers, its porous coating... | |
| Designed for use with the PictureMate™ Photo Inkjet Printer* (EPSC11C556001), you can get brilliant lab quality photos at home. Kit includes 100 4x6 sheets for borderless printing and 1 ink... | |
| Designed with 10 mil naturally bright white base, Epson Proofing Paper White Semimatte is free of optical brighteners and ideally suited for proofing a wide variety of color critical commercial... | |
| Designed with a commercial grade base color, the semimatte surface finish on this proofing media is ideally suited for simulating the commercial printing applications most commonly used in high-end sheet-fed... | |
| Engineered for creating backlit signage to be used in a lightbox, this opaque, polyester film features a state-of-the-art opacifying layer that diffuses light throughout the printed image so that it... | |
| EPSON Cold Press Bright White is an acid free, 100% cotton rag paper with a bright white, textured surface. This 21 mil, 240gsm paper has an extremely-high color gamut and... | |
| EPSON Cold Press Natural is an acid free, 100% cotton rag paper with a warm textured surface. This 21 mil, 340gsm inkjet paper has an extremely-high color gamut and black... | |
| Epson has earned a strong reputation for first-class printers, which offer an outstanding combination of quality, reliability and value for money. However, unless these products are complemented by Epson consumables,... | |
| Epson has earned a strong reputation for first-class printers, which offer an outstanding combination of quality, reliability and value for money. However, unless these products are complemented by Epson consumables... | |
| EPSON Hot Press Bright White is an acid-free, 100% cotton rag inkjet paper with a bright smooth finish. This 17 mil, 330gsm paper has an extremely-high color gamut and black... | |
| EPSON Hot Press Natural is an acid free, 100% cotton rag inkjet paper with a warm smooth surface. This 17 mil, 330gsm paper has an extremely-high color gamut and black... | |
| Epson is proud to introduce its first cotton paper for the desktop printer market, Velvet Fine Art Paper. With a base that is 100% cotton rag, buffered and acid free,... | |
| Epson Photo Paper is a heavier weight, bright white glossy photo paper of Photo lab quality specially designed for your Epson ink jet printer. This paper is ideal for presentation... | |
| EPSON Photo Paper is specifically designed for creating brilliant, life-like photographs right from your EPSON Stylus Color or Stylus Photo printer. This paper has a rich, glossy texture and a... | |
| Epson Photo Quality Glossy Film paper is perfect for the Stylus inkjet printers. If you want great looking presentations that make colors come to life, this glossy film paper cannot... | |
| EPSON Premium Glossy Photo Paper (170) is an instant-drying paper on a 7 mil resin-coated (RC) base. This RC barrier allows the paper to maintain vivid, lifelike colors that rival... | |
| EPSON Premium Glossy Photo Paper offers the highest gloss level of any Epson resin coated photographic paper. Producing vivid life-like images that rival those of traditional silver halide prints, the... | |
| Epson Premium paper is ideal for creating long-lasting, photographic color prints. Premium paper can generate prints with a life expectancy comparable to those processed in a photo lab. Its incredible... | |
| EPSON Premium Semigloss Photo Paper (170) is an instant-drying paper on a 7 mil resin-coated (RC) base. This RC barrier allows the paper to maintain vivid, lifelike colors that rival... | |
| EPSON Premium Semimatte Photo Paper (260) offers professional photographers and graphic artists an additional option in resin coated photographic paper. Highly saturated, high resolution images can now be displayed on... | |
| Epson Presentation Matte Paper is the best media for producing photographic quality output for users requiring a cost effective matte paper. Applications include promotional pieces, layouts, courtroom graphics, proofs, indoor... | |
| EPSON GS Canvas Gloss will satisfy even the most demanding professional by providing both the finest image quality as well as a vehicle for enhanced artistic creativity even in a production... | |
| Exhibition Fiber Paper is a breakthrough paper, designed exclusively for use with Epson’s UltraChrome K3 ink and was developed in collaboration with many of the industry’s leading professional photographers to... | |
| For low-cost, long-term applications such as signs and posters. The bright, matte ink jet paper makes brilliant, colorful, medium ink-density images look crisp and smooth. It's compatible with HP Designjet... | |
| For photographers seeking a flat matte surface Enhanced Matte Posterboard is the ideal choice. This bright white paper is perfect for images that do not require gloss. It yields highly... | |
| For photographers seeking a flat matte surface, EPSON Enhanced Matte Paper is the ideal choice. This bright white paper is perfect for images that do not require gloss. It yields... | |
| General Formulation’s TransMark (Concept 225) is a 3.2-mil premium translucent vinyl with uniform light diffusion properties. It can be used to produce backlit displays for taxi tops, bus displays, menu... | |
| General Formulation’s TransMark (Concept 228) is a 6-mil premium translucent vinyl with uniform light diffusion properties. It can be used to produce backlit displays for taxi tops, bus displays, menu... | |
| HP Artist Matte Canvas is ideal for printing high-quality, fine art reproductions and photographs at an affordable price. This mid-grade artist canvas features a bright-white coating and matte finish. | |
| HP Coated Paper is perfect for color-accurate everyday prints, working comps and design proofs. This premium bright white paper offers excellent handleability enabling technical professionals to roll or stack time-sensitive... | |
| HP Collector Satin Canvas is ideal for printing museum-quality display prints, sharp black-and-white photographs and collector editions. This heavyweight, natural-white cotton canvas has a satin finish. This media is constructed... | |
| HP Polypropylene is a 190 microns, matte polypropylene film with a water-resistant coating. This media is ideal for indoor and outdoor applications, thanks to a special ink-receptive coating that makes... | |
| HP Premium Plus Gloss Photo Paper is a glossy photo and proofing media that delivers beautiful prints that resist fading for approximately 82 years, consistent quality, and the color stability... | |
| HP Premium Plus Photo Satin is a satin photo and proofing media that delivers beautiful fade-resistant prints, consistent quality and the color stability professionals demand, including graphic designers, photographers and... | |
| HP Professional Satin Photo Paper is ideal for printing exceptional photographs with vivid, true-to-life colors, rich blacks and sharp details. This durable, professional-quality photo paper has a substantial weight that... | |
| HP Satin Canvas delivers brilliant color, fade resistance, and the distinctive touch of fine canvas, making it ideal for applications ranging from photo and fine art reproductions—where capturing the aesthetic... | |
| HP Scrim Banner is a 380 microns, matte opaque PVC banner material. This product, designed for HP large-format ink jet printers, consists of a tear-resistant polyester fabric embedded between two... | |
| HP Universal Bond Paper is an economical paper designed for black and color line drawings. It produces crisp line resolution, and high color contrast prints. It’s compatible with HP Designjet... | |
| HP Universal Coated Paper is a low cost large-format printing material that is compatible with many large format printers. Designed for the price-sensitive large-format printer user, it gets the job... | |
| HP Universal Heavyweight Coated Paper is designed for full color graphics in a variety of applications. Use it for signs that will be frequently changed or replaced. It offers high... | |
| HP Universal High Gloss Photo Paper is a low-cost, glossy photo paper that looks impressive and is an economical choice for presentation graphics, displays and color presentations. It’s compatible with... | |
| Imagine if you could print artwork on suede! That's what dreamScape™ 15 oz. Suede wallcovering material resembles. The lightly stippled surface has the same type of nap and random, natural... | |
| Instant-dry premium glossy photo paper that features unrivaled image quality and immediate handling off the printer for worry-free lamination; compatible with HP dye and fade-resistant HP pigment inks for excellent... | |
| Instant-dry premium satin photo paper that features unrivaled image quality and immediate handling off the printer for worry-free lamination. Compatible with dye and fade-resistant UV inks for excellent versatility across... | |
| JetFlex® FL Matte is a 13 oz. quality, economical choice for an all around outstanding front-lit banner or billboard material for UV, solvent, latex or screen-printing. Both strong and durable,... | |
| LexJet 11 Mil Valeron® Banner material is one of the strongest banner materials available for aqueous inkjet printers. It is more durable than scrim banner material and won’t tear, split,... | |
| LexJet 12 Mil Solvent Display Film SR (Scratch Resistant) is a durable, rigid PVC film with a waterfast coating that works with UV-curable inks as well as with solvent or... | |
| LexJet 18 Mil Solvent Display Film SR (Scratch Resistant) is a durable, rigid PVC film with a waterfast coating that works with UV-curable inks as well as solvent inks. It... | |
| LexJet 4 Mil Universal White DuPont Melinex® is a polyester film that provides a bright-white, high-gloss, tear-resistant surface for printing high-impact, rollable trade-show graphics. Graphics printed on 4 Mil Universal... | |
| LexJet 5 Mil Display Film is a bright-white, high-gloss DuPont Melinex® polyester film with an instant-dry, microporous coating that makes it ideal for producing higher volumes of graphics for pop-up... | |
| LexJet 5 Mil Gloss Polyester has an instant-dry microporous coating with vibrant color capabilities. This product solution is primarily designed for rollable trade show and point-of-purchase graphics using pop-up and... | |
| LexJet 7 Mil Ultra Photo Satin with PSA is a cost-effective alternative to using photo papers to produce mounted graphics. Because it is a polypropylene film, it doesn’t tear or... | |
| LexJet 7-mil Ultra Photo Satin polypropylene film is a good choice for producing temporary indoor banners, mounted graphics, posters, and displays. The tear-resistant film is more durable than paper. Its... | |
| LexJet 8 Mil Ultra Photo Satin Extra polypropylene is engineered for dye and pigmented inks using thermal inkjet printers, including the new HP Z6100. The Ultra Photo’s ability to resist... | |
| LexJet 8 Mil Ultra Photo Satin SUV is a polypropylene film that is popular for producing short-term photo-centric indoor banners, mounted graphics, posters, and displays. Its lustrous, satin-finished surface creates... | |
| LexJet 9 Mil Solvent Display Film SR (Scratch Resistant) is a durable, rigid PVC film with a waterfast coating that works with UV-curable inks as well as with solvent or... | |
| LexJet Canvas WallPro™ SUV is a 15 oz. bright-white wallcovering designed for high-quality image reproduction on large-format inkjet printers that use low solvent, solvent, and UV-curable inks. The Canvas looks... | |
| LexJet Fresco WallPro™ SUV is a 15 oz. bright-white wallcovering designed for high-quality image reproduction on large-format inkjet printers that use low solvent, solvent, and UV-curable inks. Fresco has a... | |
| LexJet Premium Solvent Backlit Gloss (8 Mil) is a strong, glossy-coated polyester film that enables you to produce great-looking, weather-resistant backlit images on solvent-ink and UV-curable printers. The base film... | |
| LexJet Premium Solvent Backlit Matte (9 Mil) provides a competitive edge for all kinds of backlit applications. It features a polyester base film that won’t warp under the heat of... | |
| LexJet Prime Satin SUV is a 10-mil, satin photo paper that works well for all types of photo enlargements, especi ally corporate lobbies, hotels, and retail displays where high-volume décor prints... | |
| LexJet Satin Light Block Polyester (15 Mil) is a satin-textured polyester film designed for the quick and easy production of all kinds of display graphics, including trade show graphics, banner... | |
| LexJet Satin Light Block Polyester (7 Mil) is a satin-textured polyester film designed for the quick and easy production of all kinds of display graphics, including trade show graphics, banner... | |
| LexJet Satin Light Block Polyester (9 Mil) is a satin-textured polyester film designed for the quick and easy production of all kinds of display graphics, including trade show graphics, banner... | |
| LexJet Simple Bond WR is a bright-white, high-quality, 46 lb. (175 gsm) bond paper. It provides a cost-effective option for printing short-term, full-color posters, renderings, and presentation graphics on any... | |
| LexJet Simple MTS Adhesive Vinyl (Multi-Textured Surfaces) is a 3.5-mil opaque, bight white matte vinyl with a 2-mil high-performance, aggressive adhesive. MTS solves the challenge of posting temporary advertising graphics... | |
| LexJet teamed up with Hahnemuhle (one of the most revered manufacturers of art papers) to create a revolutionary fibre-based photo paper that is optimized for use with solvent, low-solvent, and... | |
| LexJet TOUGHcoat™ ThriftyBanner is a 16-mil scrim-reinforced vinyl with a white point that enables bright, colorful photos to be printed on a durable, weather-resistant surface. It provides an economical option... | |
| LexJet UV Curable Light Block Polyester (14 Mil) is a matte-finished, tear-resistant polyester film that can be used with UV-curable inks to produce photo-intense, rollable graphics for trade-show, POP, or... | |
| LexJet UV-Curable Light Block Polyester (8 Mil) is a lightweight, tear-resistant white polyester film that can be used with UV-curable inks to produce rollable trade-show, POP, or retail graphics, including... | |
| LexJet’s FaceMount Perforated Window Grip is a print-and-apply solution for window applications. Simply print directly on the low-tack grip adhesive and apply to the inside of a window so that... | |
| LexJet's new Promo-Point Table Inserts come in two different sizes, and are made for high visual impact at the point of sale for bars, grills, and restaurants. Each sheet is... | |
| LexJet's new Promo-Point Table Tents are made for high visual impact. Used at the point of sale for bars, grills, and restaurants, Promo-Point Table Tents are designed for use in... | |
| LexJet's next-generation Sunset Photo eSatin 300g is a premium-quality, resin-coated inkjet photo paper that professional photographers rave about. They like it because the prints they deliver to their customers feel... | |
| LexJet's Premium Matte Paper bridges the gap between presentation paper and photo paper. It provides the high ink-load retention needed for saturated colors, quality images, and brilliant colors. Yet this... | |
| LexJet's premium Promo-Point Shelf Talkers add a new dimension to P.O.P. displays. LexJet's Promo-Point laser media products are designed to create a professional, finished look. No more putting stickers on... | |
| LexJet's Promo-Point Window Cling is designed to work on all color laser printers, providing superior image output, increased production, greater application versatility, and clean and easy removability. It is available... | |
| LexJet's Promo-Point Window Film is a perforated solution designed for one-way view-through applications. It’s engineered to work on all color laser printers, providing superior image output, increased production, greater application... | |
| LexJet's Promo-Point White Cooler Door Labels are designed to work on all color laser printers, providing superior image output, increased production, greater application versatility, and clean and easy removability. It is... | |
| LexJet's Simple Adhesive Solvent and UV-curable Gloss Vinyl is priced like an economy vinyl, but provides the longer-term durability, photographic image quality, and easy handling of an intermediate-priced product. It... | |
| LexJet's Simple Adhesive Vinyl SUV is priced like an economy vinyl, but provides the longer-term durability, photographic image quality, and easy handling of an intermediate-priced product. It is suitable for... | |
| LexJet's Simple CarpetAd is a 3.4-mil, opaque white, matte vinyl designed for producing eye-catching temporary floor decals and point of purchase advertising that will be applied to indoor carpeted floors. | |
| LexJet's Simple Flo Wrap Vinyl is a 2.4-mil, glossy white, ultra-conformable calendared adhesive-backed vinyl for wrapping vehicles, trucks, buses, and walls with graphics. The air-egress release liner on this high-performance... | |
| LexJet's Simple FloorAd is a 3.4-mil, opaque white, matte vinyl designed for producing eye-catching, temporary floor decals and point of purchase advertising that will be applied to indoor floor surfaces. | |
| LexJet's Simple Low Tack Clear Vinyl is a premium 3-mil flexible clear gloss vinyl designed for producing vivid, eye-catching window graphics, POP graphics and temporary indoor and outdoor signage. Backed... | |
| LexJet's Simple Low Tack White Vinyl is a 3.4-mil flexible, matte white vinyl designed for window graphics, POP graphics and temporary indoor and outdoor signage. Backed by a low-tack, removable... | |
| LexJet's Simple Perforated Window Vinyl (70/30) is a 6-mil perforated vinyl for producing see-through window graphics that can attract attention and generate increased store traffic. The 70% printable area, 30%... | |
| LexJet's Simple Premium Removable Vinyl is a 3.4-mil flexible, matte white calendared vinyl designed for vivid point-of-purchase displays, signage, billboards, vending machines, as well as bus and train graphics that... | |
| LexJet's Simple Translucent Vinyl is a 6-mil premium translucent vinyl with uniform light-diffusion properties needed to produce vibrant outdoor backlit graphics including retail signage, taxi tops, bus displays, and menu... | |
| LexJet's Simple WallCal (6 Mil) makes it simple to print, install and remove wall graphics, murals and decals. The innovative microsphere adhesive allows graphics to be repositioned frequently during installation... | |
| LexJet's TOUGHcoat™ Water Resistant Self-Adhesive Polypropylene is a 6.5-mil, adhesive-backed polypropylene film that lets you produce spectacular, brilliantly colored graphics that will last up to eight months outdoors without lamination. | |
| Low-cost, semi-gloss photo paper with indoor and outdoor durability for use with HP and non-HP printers. Low-cost, semi-gloss photo paper allows for robust handling of instant-dry, beautiful dye and UV... | |
| Microporous surface allows for maximum ink absorption, resulting in vibrant colors, fast dry time, superior fade resistance and handleability. Excellent printer compatibility enhances profitability at a low cost. Delivers the... | |
| Offering the widest color gamut available for accurate color reproductions, this proofing paper provides a base color, weight, and gloss level designed to match color-critical commercial offset, press applications. Optimized... | |
| One of the great joys of inkjet photo printing is gaining full control over how your exhibition and display prints will look. The paper you choose can make a discernible... | |
| Premium Luster Photo Paper delivers highly saturated prints by offering maximum ink coverage and a high D-Max for true photographic reproductions. Its 10-mil RC base gives prints a photographic feel,... | |
| Premium Presentation Paper delivers long-lasting photographs with a matte finish. With its heavyweight, bright white, ultra-smooth finish, this paper is perfect for non-glare photographs, craft projects and signage. Also, available... | |
| Produce your own custom greeting cards with an artistic touch using LexJet Sunset Etching Greeting Cards. The 220 gsm dual-sided scored paper features a warm etching-like finish consistent with the... | |
| RAILmark™ 5300 is a 3.5 mil flexible white opaque vinyl designed for interior-mounted subway signage. The bright-white film provides excellent cover-up and features a strong adhesive that bonds well to... | |
| SEETHRU-SIGN® STSWBF7030 Perforated Vinyl for Window Graphics is a 7 mil printable white/black vinyl with a 70/30 perforation pattern. The specialty removable adhesive system aids in clean removability at the... | |
| Show your work at its best and reduce scrap. HP Professional Matte Canvas now offers a more consistent base fabric. Museum-quality, matte-finish prints achieve vivid, accurate color reproduction with a... | |
| Somerset® has always been the first paper choice among serious artists and printmakers. Ever since the 1700s and the days of handmade paper, Somerset has enjoyed a reputation for... | |
| Sunset Fibre Elite is a 285 g, 14-mil fibre-based paper designed for color and black-and-white photographic reproductions of the highest quality. Even smoother and glossier than LexJet’s award-winning Sunset Fibre... | |
| Sunset Fibre Rag 335g is the latest addition to the award winning lineup from LexJet’s Sunset brand of fine art and fine photo inkjet papers. It was developed as a... | |
| SuperPrint® Economy FL is an 8 oz. front-lit material ideal for short-term event banners due to its low cost and light weight composition. SuperPrint Economy is available in a gloss... | |
| SuperPrint® Economy FL is an 8 oz. front-lit material ideal for short-term event banners due to its low cost and light weight composition. SuperPrint Economy is available in a gloss... | |
| SuperSmooth™ Blockout is a 15 oz. smooth, scrimless, blockout banner material best suited for double sided signs and banners, compatible with UV, solvent or screen-printing. Engineered primarily for indoor use,... | |
| The Signature Worthy Sample Pack is a 14 sheet medley pack (letter size) of all current Epson Signature Worthy Papers - 2 sheets each of 7 different papers - that... | |
| The Sunset Fine Art Portfolio Pack contains three 13" x 19" sheets of each of the following products: Sunset Hot Press Rag 310g Sunset Cotton Etching Paper 285g Sunset Textured... | |
| This acid free white, coated paper produces deep, sharp color graphics and high quality text. Ideal for everyday, high resolution printing, Epson High Quality Ink Jet Paper is excellent for... | |
| This extremely clear media is perfect for various proofing applications such as color progressives, spot overlays, and other packaging requirements. | |
| This heavyweight photo 194g/m² paper offers the perfect surface for truly photographic quality printing. Capable of a resolution up to 1440dpi, Photo Paper is ideal for photographers and home users... | |
| This low-cost, porous photo media allows for robust handling of instant-dry, beautiful dye and UV-ink images that can be laminated immediately. It can be used to create great-looking images on... | |
| This photo paper offers the perfect surface for truly photographic quality printing. It is ideal for photographers and home users who can create fun photos and enlargements from the convenience... | |
| This Premium Glossy Photo Paper features a new resin coating that provides a feel and texture almost identical to that of photographic media. It also has rapid drying and improved... | |
| To ensure optimum print quality, choose from EPSON's extensive range of truly versatile print media. EPSON's paper and coating technologies enhance the performance advantages of QuickDry inks to the fullest. | |
| UltraCanvas Backlit U280 is an 8 oz. 100% woven polyester back-lit textile; 20% of the polyester is made from recycled polyester. Implemented into the coating is a unique color-intensifying technology... | |
| Ultraflex Strip Mesh Plus comes with a PVC backing, it is an 8 oz. PVC coated polyester mesh, and is printable on one side with UV, Solvent or Screen printers. | |
| Ultraflex Ultima Supreme FL (15 oz) is one of the strongest, smoothest, most versatile front-lit banner materials in the market. Perfect for billboard, banner, and truck-side applications, Ultima Supreme FL... | |
| Ultraflex UltraCanvas Heavy C285 is an 8.5 oz and is woven 100% polyester that can be printed with eco solvent, latex, solvent and UV inks. The back side has also... | |
| Ultraflex UltraStyrene Opaque (20 pt) is a tough, rigid, plastic material (polystyrene) best suited for front-lit signs due to its structure and opacity. Other applications include POP signs, bus/transit shelter... | |
| Wedding, portrait and fine-art photographers have traditionally used luster paper for their photos. Now Epson offers Premium Luster Photo Paper (260), the upgraded version of its popular Premium Luster Photo... | |
| EPSON has earned a strong reputation for first-class printers, which offer an outstanding combination of quality, reliability and value for money. However, unless these products are complemented by EPSON consumables... |
| << Prev | Next >> |