LexJet Corporation Satin Light Block Polyester (7 Mil) 36in x 13ft SL36T

Description
LexJet Satin Light Block Polyester (7 Mil) is a satin-textured polyester film designed for the quick and easy production of all kinds of display graphics, including trade show graphics, banner stands and point of purchase displays. The satin surface is scratch and water resistant and produces exceptional image quality. The base material is stable, durable and will not curl so that it will stay flat when it’s unrolled for display. Compatible with solvent, low-solvent, UV-curable and latex inks, LexJet Satin Light Block Polyester does not need to be laminated: Just print, trim and ship. The 100-percent opaque, anti-static gray light-block backing layer ensures that light will not shine through the image from behind. Expand International has certified LexJet Satin Light Block Polyester (7 Mil) for use in their line of retractable and non-retractable displays.
Description
LexJet Satin Light Block Polyester (7 Mil) is a satin-textured polyester film designed for the quick and easy production of all kinds of display graphics, including trade show graphics, banner stands and point of purchase displays. The satin surface is scratch and water resistant and produces exceptional image quality. The base material is stable, durable and will not curl so that it will stay flat when it’s unrolled for display. Compatible with solvent, low-solvent, UV-curable and latex inks, LexJet Satin Light Block Polyester does not need to be laminated: Just print, trim and ship. The 100-percent opaque, anti-static gray light-block backing layer ensures that light will not shine through the image from behind. Expand International has certified LexJet Satin Light Block Polyester (7 Mil) for use in their line of retractable and non-retractable displays.

Suppliers

Company
Product
Description
Supplier Links
Satin Light Block Polyester (7 Mil) 36in x 13ft - SL36T - LexJet Corporation
Sarasota, FL, USA
Satin Light Block Polyester (7 Mil) 36in x 13ft
SL36T
Satin Light Block Polyester (7 Mil) 36in x 13ft SL36T
LexJet Satin Light Block Polyester (7 Mil) is a satin-textured polyester film designed for the quick and easy production of all kinds of display graphics, including trade show graphics, banner stands and point of purchase displays. The satin surface is scratch and water resistant and produces exceptional image quality. The base material is stable, durable and will not curl so that it will stay flat when it’s unrolled for display. Compatible with solvent, low-solvent, UV-curable and latex inks, LexJet Satin Light Block Polyester does not need to be laminated: Just print, trim and ship. The 100-percent opaque, anti-static gray light-block backing layer ensures that light will not shine through the image from behind. Expand International has certified LexJet Satin Light Block Polyester (7 Mil) for use in their line of retractable and non-retractable displays.

LexJet Satin Light Block Polyester (7 Mil) is a satin-textured polyester film designed for the quick and easy production of all kinds of display graphics, including trade show graphics, banner stands and point of purchase displays. The satin surface is scratch and water resistant and produces exceptional image quality.

The base material is stable, durable and will not curl so that it will stay flat when it’s unrolled for display. Compatible with solvent, low-solvent, UV-curable and latex inks, LexJet Satin Light Block Polyester does not need to be laminated: Just print, trim and ship. The 100-percent opaque, anti-static gray light-block backing layer ensures that light will not shine through the image from behind.

Expand International has certified LexJet Satin Light Block Polyester (7 Mil) for use in their line of retractable and non-retractable displays.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SL36T
Product Name Satin Light Block Polyester (7 Mil) 36in x 13ft
Basis Weight 238 gsm (7.02 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Durable Backlit Film (6.7 Mil)- 36in x 100ft - 0834V787 - LexJet Corporation
Specs
Width 36 inch (914 mm)
Length 33.33 yd (30.48 m)
View Details
Kimberly-Clark Professional
Specs
Paper and Paperboard Absorbent / Blotting Media
View Details
Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details