LexJet Corporation Production Satin Photo Paper PSA- 42in x 100ft PSPPSA42

Description
  LexJet Production Satin Photo PSA is a 10 mil production photographic paper with a permanent pressure sensitive adhesive (PSA). It is ideal for producing true photographic images that can then be easily applied to any substrate, saving time, money and materials. The adhesive will stick to all standard substrates, including PVC, foam boards and aluminum. The satin photo surface is engineered to be instant dry with both dye and pigmented aqueous inks. If necessary, it may also be used with either thermal or cold laminates.  
Description
  LexJet Production Satin Photo PSA is a 10 mil production photographic paper with a permanent pressure sensitive adhesive (PSA). It is ideal for producing true photographic images that can then be easily applied to any substrate, saving time, money and materials. The adhesive will stick to all standard substrates, including PVC, foam boards and aluminum. The satin photo surface is engineered to be instant dry with both dye and pigmented aqueous inks. If necessary, it may also be used with either thermal or cold laminates.  

Suppliers

Company
Product
Description
Supplier Links
Production Satin Photo Paper PSA- 42in x 100ft - PSPPSA42 - LexJet Corporation
Sarasota, FL, USA
Production Satin Photo Paper PSA- 42in x 100ft
PSPPSA42
Production Satin Photo Paper PSA- 42in x 100ft PSPPSA42
  LexJet Production Satin Photo PSA is a 10 mil production photographic paper with a permanent pressure sensitive adhesive (PSA). It is ideal for producing true photographic images that can then be easily applied to any substrate, saving time, money and materials. The adhesive will stick to all standard substrates, including PVC, foam boards and aluminum. The satin photo surface is engineered to be instant dry with both dye and pigmented aqueous inks. If necessary, it may also be used with either thermal or cold laminates.  

 

LexJet Production Satin Photo PSA is a 10 mil production photographic paper with a permanent pressure sensitive adhesive (PSA). It is ideal for producing true photographic images that can then be easily applied to any substrate, saving time, money and materials. The adhesive will stick to all standard substrates, including PVC, foam boards and aluminum. The satin photo surface is engineered to be instant dry with both dye and pigmented aqueous inks. If necessary, it may also be used with either thermal or cold laminates.

 

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number PSPPSA42
Product Name Production Satin Photo Paper PSA- 42in x 100ft
Basis Weight 240 gsm (7.08 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Pressboard - Type 993 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical; Other Markets; 3-Dimensional Parts
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
48
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details